EN
  • EN
  • DE

XC9226C1CCDR

Part No XC9226C1CCDR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415548-XC9226C1CCDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9226C1CCDR CAD Model

Description

The XC9226C1CCDR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor. This highly efficient converter is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for various battery-powered and portable applications.

Applications:

  • Portable Electronics: Powering smartphones, tablets, digital cameras, and portable media players.
  • Wearable Devices: Voltage regulation for smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Supplying power to sensors, wireless modules, and microcontrollers in Internet of Things applications.
  • Battery-Powered Equipment: Efficient voltage conversion in portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load Regulation: Providing stable and efficient power to sensitive electronic components such as microprocessors and memory chips.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of Schottky diodes for rectification, reducing power losses.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) for heavy loads and PFM (Pulse Frequency Modulation) for light loads, optimizing efficiency across the entire load range.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages such as SOT-25 or similar, reducing board space requirements.
  • Input Voltage Range: Wide input voltage range allows compatibility with various power sources.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the device and the load from damage.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications due to synchronous rectification and PWM/PFM control.
  • Reduced Board Space: Compact package enables smaller and more densely packed designs.
  • Stable Output Voltage: Ensures reliable operation of downstream components by providing a consistent and regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power drain when the device is not actively loaded.
  • Robust Protection: Protects the device and the load from damage due to overcurrent or overheating conditions.

Additional Details:

The XC9226C1CCDR operates within a specific input voltage range, typically from 2.5V to 5.5V. The switching frequency is around 3 MHz. The 'C1' likely refers to a specific output voltage option or internal configuration within the XC9226 series. The device integrates a soft-start function to limit inrush current during startup and prevent voltage overshoot. The integrated overcurrent protection (OCP) circuit limits the output current to a safe level, protecting the device and the load in case of a short circuit or overload. The thermal shutdown (TSD) function shuts down the device if the junction temperature exceeds a certain threshold, preventing it from overheating. The CDR suffix may indicate specific features like auto-discharge function. Consult the Torex Semiconductor datasheet for precise specifications and features related to the XC9226C1CCDR part number.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess