EN
  • EN
  • DE

LT3479EDE

Part No LT3479EDE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 3A 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive or Negative Adjustable 1.235V 1 Output 3A (Switch) 14-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878689-LT3479EDE
Ultra Librarian 3D Model Ultra Librarian LT3479EDE CAD Model

Description

Product Overview: LT3479EDE from Analog Devices Inc.

The LT3479EDE is a versatile and robust dual-channel PWM DC/DC converter designed by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to drive high power LEDs with precision, making it an ideal choice for a wide range of lighting applications, including automotive, industrial, and general-purpose LED illumination.

Key Features

  • Wide Input Voltage Range: The LT3479EDE operates efficiently with an input voltage range of 2.8V to 36V, accommodating a variety of power sources and ensuring consistent performance across different voltage levels.
  • Dual Independent Channels: With two independent PWM channels, this device can manage multiple LED strings or other loads, providing flexibility in design and application.
  • High Switching Frequency: A high switching frequency up to 2MHz allows for the use of small inductors and capacitors, reducing the overall size and cost of the power supply design.
  • True Color PWM Dimming: The LT3479EDE offers true color PWM dimming, delivering constant LED color with deep dimming capability, which is essential for advanced lighting solutions.
  • Robust Thermal Performance: Housed in a thermally efficient 14-lead DFN package, the LT3479EDE ensures reliable operation even in environments with elevated temperatures.

Applications

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • LED Backlights for LCD Displays
  • General Purpose LED Illumination

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3479EDE is no exception. This product is built to meet high standards, ensuring long-term stability and performance in a variety of conditions. With over-temperature protection and a robust design, the LT3479EDE is a reliable choice for designers seeking a high-quality, high-efficiency lighting solution.

Ordering Information

The LT3479EDE is available for order from Analog Devices Inc. and its authorized distributors. For detailed product specifications, application support, and ordering information, please visit the Analog Devices website or contact their customer service team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0155 $63.0465
6+ $17.2435 $103.4610
9+ $16.7046 $150.3414
13+ $16.1658 $210.1554
16+ $15.6269 $250.0304
22+ $14.0103 $308.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,302 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess