EN
  • EN
  • DE

MCP16321T-330E/NG

Part No MCP16321T-330E/NG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 24V Input, 1A/2A Output, High Efficiency Synchronous Buck Regulator | IC REG BUCK 3.3V 1A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number MCP16321
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754781-MCP16321T-330E/NG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP16321T-330E/NG CAD Model

Description

Microchip Technology MCP16321T-330E/NG Step-Down Converter

The MCP16321T-330E/NG is a highly efficient, integrated synchronous buck (step-down) DC-DC converter from Microchip Technology, designed to deliver a fixed output voltage of 3.3V. This compact and powerful converter is ideal for a wide range of applications, including consumer electronics, industrial systems, and automotive devices, where efficient voltage regulation is crucial.

Key Features:

  • Output Voltage: Provides a fixed output of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Efficiency: With its synchronous rectification technology, the MCP16321T-330E/NG offers high conversion efficiency, minimizing energy loss during the voltage step-down process.
  • Input Voltage Range: It supports a wide input voltage range from 6V to 16V, accommodating various power supply scenarios and ensuring stable operation even with fluctuating input.
  • Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for powering a broad spectrum of devices.
  • Compact Package: Enclosed in a space-saving TDFN package, this converter is designed for PCBs where space is at a premium.
  • Protection Features: Includes over-temperature protection and over-current limiting, enhancing the safety and reliability of the device.
  • Adjustable Switching Frequency: Offers an adjustable switching frequency up to 500 kHz, allowing designers to optimize the converter for efficiency or component size.

Applications:

The MCP16321T-330E/NG is versatile and can be used in various applications, such as:

  • Point-of-Load (POL) conversions.
  • Power supplies for microcontrollers, FPGAs, and DSPs.
  • Consumer electronics like set-top boxes and gaming consoles.
  • Automotive accessories and infotainment systems.
  • Industrial power systems.

Microchip Technology's MCP16321T-330E/NG step-down converter is an excellent choice for designers looking for a reliable, high-performance power management solution that combines efficiency, compactness, and robust protection features.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess