EN
  • EN
  • DE

LM2907N

Part No LM2907N
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number LM2907
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1198256-LM2907N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2907N CAD Model

Description

The LM2907N, manufactured by Texas Instruments, is a monolithic frequency to voltage converter with a high level of precision. This integrated circuit is designed to convert a variable frequency signal into a linearly proportional voltage output. The LM2907N is part of a family of frequency to voltage converters that offer a wide range of voltage and current handling capabilities, making it suitable for a diverse array of applications.

Key Features

  • Wide Frequency Range: The LM2907N is capable of handling frequencies from a few Hz to over 100 kHz, providing versatile use across various applications.
  • Stable Operation: With built-in hysteresis and frequency compensation, the device offers stable operation over its full operating range, reducing the risk of oscillations and ensuring consistent performance.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.
  • Variable Input Sensitivity: The sensitivity to input signals can be adjusted using external resistors, allowing the user to customize the device for specific needs.
  • Reliable Output: The output is a stable analog voltage that is directly proportional to the input frequency, which can be easily interfaced with other analog or digital components.

Applications

The LM2907N is used in a wide variety of applications, including but not limited to:

  • Tachometers
  • Frequency to voltage conversion in communication systems
  • Motor speed control
  • Measurement and instrumentation systems
  • Voltage-controlled oscillators (VCO)

Package and Availability

The LM2907N is available in an 8-pin PDIP (Plastic Dual-In-Line Package) that is compatible with standard breadboards and sockets, making it easy to integrate into both prototyping and production environments. Texas Instruments ensures availability and support for the LM2907N, providing detailed datasheets and technical support to assist with design-in and troubleshooting.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $73.4496
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC V/F CONV TO100-10
Lowest to $0.0335
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0712 $52.2104
40+ $2.5199 $100.7960
62+ $2.4412 $151.3544
85+ $2.3624 $200.8040
110+ $2.2837 $251.2070
147+ $2.0475 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,909 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess