EN
  • EN
  • DE

XC9103D093MR

Part No XC9103D093MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415299-XC9103D093MR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9103D093MR CAD Model

Description

The XC9103D093MR is a synchronous step-up DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a stable output voltage from a lower input voltage. This converter integrates a P-channel MOSFET, enabling high efficiency and compact size. It is well-suited for use in battery-powered devices and other portable applications where maximizing battery life is crucial.

Applications:

  • Battery-powered portable devices
  • Smartphones and tablets
  • Wearable electronics
  • LED lighting systems
  • Energy harvesting applications

Features:

  • Synchronous rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • High efficiency: Typically achieves efficiencies of up to 90%, maximizing battery life.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Input voltage range: Operates from a low input voltage, suitable for single-cell battery applications.
  • Output voltage: 0.9V
  • Small package: Available in compact packages such as SOT-25 or similar, saving board space.
  • Overcurrent protection (OCP): Protects the device from excessive current draw.
  • Short circuit protection (SCP): Safeguards the converter and the load from short circuit conditions.
  • Thermal shutdown protection (TSD): Prevents overheating and damage to the IC.

Benefits:

  • Extended battery life: High efficiency and low quiescent current contribute to longer operating times for battery-powered devices.
  • Compact design: Small package size enables integration into space-constrained applications.
  • Stable output voltage: Provides a regulated output voltage, ensuring consistent performance of the load.
  • Enhanced system reliability: Built-in protection features such as OCP, SCP, and TSD enhance the reliability and robustness of the system.
  • Simplified design: Integrated MOSFET simplifies the external component count and reduces design complexity.

Additional Details:

The XC9103D093MR typically requires only a few external components, such as inductors and capacitors, to form a complete step-up converter solution. The switching frequency is internally set to optimize efficiency and minimize external component size. The specific operating characteristics, such as the maximum output current and the exact efficiency curve, will depend on the input voltage, output voltage, and external component values. Consult the manufacturer's datasheet for detailed performance specifications and application guidelines.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess