EN
  • EN
  • DE

CR95HF-VMD5T

Part No CR95HF-VMD5T
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description TRANSCEIVER 13.56MHZ 32-VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, 18000-3, MIFARE, NFC
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-VFQFPN (5x5)
Win Source Part Number 1030208-CR95HF-VMD5T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CR95HF-VMD5T CAD Model

Description

The CR95HF-VMD5T is a high-performance contactless transceiver module from STMicroelectronics. This versatile module is designed to facilitate Near Field Communication (NFC) for a wide range of applications, including access control, identification, and data exchange. With its robust design and advanced features, the CR95HF-VMD5T stands out as a reliable choice for integrating NFC capabilities into various electronic systems.

Key Features

  • ISO/IEC Standard Support: The CR95HF-VMD5T supports ISO/IEC 14443 Type A and B, ISO/IEC 15693, and FeliCa™ protocols, making it highly versatile for interoperability with a multitude of NFC devices and tags.
  • High Data Rate Transfer: Capable of achieving data rates up to 848 kbps, this module ensures quick and efficient communication, which is essential for seamless user experiences in applications such as contactless payments and fast data transfers.
  • Energy Efficient: Designed with power efficiency in mind, the CR95HF-VMD5T consumes low power, making it suitable for battery-powered devices where energy conservation is paramount.
  • Small Form Factor: The compact size of the module allows for easy integration into space-constrained applications, without compromising on performance.
  • Antenna Design Flexibility: It provides flexibility in antenna design, which enables customization for specific application requirements and optimization of RF performance.

Applications

The CR95HF-VMD5T is ideal for a diverse range of applications that require secure and efficient NFC communication. Some of the typical applications include:

  • Access Control Systems
  • Asset Tracking and Inventory Management
  • Contactless Payment Systems
  • Public Transportation Ticketing
  • Healthcare and Patient Tracking

With its advanced capabilities and support for multiple standards, the CR95HF-VMD5T module from STMicroelectronics is an excellent choice for developers and manufacturers looking to incorporate NFC functionality into their products. Its ease of integration, coupled with STMicroelectronics' reputation for quality and reliability, makes it a top contender in the field of contactless communication solutions.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8177 $54.5310
70+ $1.4915 $104.4050
105+ $1.4449 $151.7145
145+ $1.3983 $202.7535
185+ $1.3516 $250.0460
250+ $1.2118 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess