EN
  • EN
  • DE

ST25DV04KC-IE8S3

Part No ST25DV04KC-IE8S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 4-K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373327-ST25DV04KC-IE8S3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-IE8S3 CAD Model

Description

ST25DV04KC-IE8S3: Dynamic NFC/RFID Tag IC

The ST25DV04KC-IE8S3 is a dynamic NFC/RFID tag IC from STMicroelectronics, a leader in the semiconductor industry. This product offers a flexible and efficient solution for near-field communication, making it an ideal choice for a variety of applications ranging from consumer electronics to industrial systems.

Key Features

  • Memory Capacity: The ST25DV04KC-IE8S3 boasts a 4 Kbits EEPROM memory which can be accessed through both the I2C interface and RF link, with support for the ISO/IEC 15693 and NFC Forum Type 5 tag standards.
  • Energy Harvesting: An innovative energy harvesting feature allows the device to power external components from the harvested energy of the RF field, eliminating the need for a dedicated power supply for certain applications.
  • Fast Transfer Mode: A unique fast transfer mode capability enables rapid bidirectional data exchanges between the tag's EEPROM and the NFC phone or reader.
  • Security: The ST25DV04KC-IE8S3 provides a set of security features including password protection and a tamper detection capability, ensuring data integrity and secure access.

Applications

This dynamic tag IC is designed to be versatile, catering to a wide range of applications such as:

  • Consumer Electronics (e.g., pairing and configuration of devices)
  • Industrial Automation (e.g., maintenance and parameter settings)
  • Retail (e.g., smart advertising and product information retrieval)
  • Healthcare (e.g., patient tracking and data management)

Technical Specifications

The ST25DV04KC-IE8S3 operates over a wide temperature range and is housed in an UFDFPN8 package. It is fully compatible with NFC-enabled phones, tablets, and readers, ensuring seamless integration into existing infrastructures and consumer devices.

With its robust design and state-of-the-art NFC/RFID capabilities, the ST25DV04KC-IE8S3 from STMicroelectronics is a powerful solution for those looking to incorporate NFC functionality into their products or systems.

You May Also Be Interested in

NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Others
Lowest to $28.8819
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.5150
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5973 $50.7705
205+ $0.4901 $100.4705
320+ $0.4748 $151.9360
440+ $0.4595 $202.1800
565+ $0.4442 $250.9730
755+ $0.3982 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess