EN
  • EN
  • DE

PIC16LC63A-04I/SO

Part No PIC16LC63A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 042171-PIC16LC63A-04I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC63A-04I/SO CAD Model

Description

Microchip Technology PIC16LC63A-04I/SO Microcontroller

The PIC16LC63A-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packaged in a sleek SOIC form factor, designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is a part of the PIC16C family, which is renowned for its versatility and reliability in a wide array of applications ranging from consumer electronics to industrial control systems.

At its core, the PIC16LC63A-04I/SO boasts a powerful RISC architecture that allows operations to be executed with a minimum number of instruction cycles, enhancing its efficiency. It operates at a frequency of 4 MHz, providing a solid balance between speed and power consumption, making it an ideal choice for battery-operated and power-sensitive applications. This model operates in the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Key features of the PIC16LC63A-04I/SO include:

  • Program Memory: It comes with 7 KB of on-board program memory, providing ample space for complex programs and algorithms.
  • Data Memory: The device includes 192 bytes of RAM and 128 bytes of EEPROM data memory, which is useful for storing non-volatile data.
  • I/O Ports: It offers 22 I/O pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Timers: The microcontroller features two built-in timers, which are essential for time-related operations like pulse generation, measurement, and time delays.
  • Communication Peripherals: It supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data transfer with other devices.
  • Power-saving Modes: The PIC16LC63A-04I/SO includes power-saving features such as Sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Robust Protection Features: The microcontroller is equipped with Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure stable operation and to protect against system failures.

Whether you're developing a sophisticated industrial control system or a simple consumer gadget, the PIC16LC63A-04I/SO offers a reliable and cost-effective solution that does not compromise on performance. Its small footprint, combined with its robust set of features, makes it an excellent choice for designers looking to optimize their system's performance-to-cost ratio.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess