EN
  • EN
  • DE

74VHCT245AMEL

Part No 74VHCT245AMEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 076542-74VHCT245AMEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT245AMEL CAD Model

Description

Product Overview: 74VHCT245AMEL - ON Semiconductor

The 74VHCT245AMEL from ON Semiconductor is a high-speed, octal bidirectional transceiver designed to provide efficient interfacing between data buses. It is a member of the high-speed CMOS VHCT family, which is known for its low power consumption and robust performance.

Key Features

  • Logic Type: Octal Bidirectional Transceiver
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Logic Level Compatibility: TTL
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Data Flow Direction: Bidirectional
  • Output Current: -8mA, 8mA
  • Propagation Delay Time: 4.8ns at 5V, 50pF

Product Description

The 74VHCT245AMEL features eight bidirectional data lines that are controlled by an output-enable (OE) input, which simplifies the connection between data buses of different hierarchies and architectures. Each data direction has a dedicated input (DIR) that selects the data direction. When DIR is high, data flows from A to B, and when DIR is low, data flows from B to A.

This device is designed to be used with TTL logic levels while maintaining the speed of CMOS technology. It is capable of driving heavily loaded outputs with full fan-out capability, ensuring reliable data transmission even in demanding applications.

The 74VHCT245AMEL operates within a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems. Its low-power consumption and fast propagation delay make it an excellent choice for high-performance, power-sensitive applications such as microprocessor or microcontroller-based systems.

With its industry-standard SOIC-20 package, the 74VHCT245AMEL is easy to integrate into a wide range of electronic circuits, offering a versatile solution for data bus interfacing needs. ON Semiconductor's commitment to quality ensures that this transceiver provides a reliable interface solution that designers can trust.

Applications

  • Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Computer Peripheral Devices
  • Instrumentation and Control Systems

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8302 $57.9624
30+ $3.9640 $118.9200
46+ $3.8392 $176.6032
63+ $3.7156 $234.0828
81+ $3.5921 $290.9601
108+ $3.2201 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess