EN
  • EN
  • DE

ATA5283P-6AQJ

Part No ATA5283P-6AQJ
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC TPMS 125KHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type TPMS
Frequency 125kHz
Voltage - Supply 2V ~ 3.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566351-ATA5283P-6AQJ
Ultra Librarian 3D Model Ultra Librarian ATA5283P-6AQJ CAD Model

Description

The ATA5283P-6AQJ is a sophisticated integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronics. This high-performance component is well-suited for a variety of applications, including automotive systems, industrial controls, and smart home devices, thanks to its reliability and versatility.

Key Features

  • High Integration: The device integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board.
  • Low Power Consumption: It is designed to operate efficiently, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Robust Performance: Built to withstand the rigors of demanding environments, this IC maintains its performance across a wide range of temperatures and conditions.
  • Customization: The ATA5283P-6AQJ can be programmed to meet specific application requirements, providing a flexible solution that can be tailored to the unique needs of each use case.

Applications

The versatility of the ATA5283P-6AQJ allows it to be used across various sectors. In the automotive industry, it can be integrated into keyless entry systems, tire pressure monitoring systems, and various sensor interfaces. For industrial applications, it can serve as a crucial component in process control and automation. In the realm of smart homes, it can be employed to enhance the functionality and reliability of security systems, lighting controls, and other IoT devices.

Technical Specifications

  • Package: The component is housed in a robust package that ensures its protection against physical and environmental stressors.
  • Quality Standards: As with all Microchip Technology products, the ATA5283P-6AQJ meets stringent quality standards, ensuring reliability in its performance and longevity.

Overall, the Microchip Technology ATA5283P-6AQJ is a testament to the company's commitment to innovation and excellence in the field of integrated circuits. With its advanced features and adaptability, it stands as a top choice for designers and engineers seeking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 722 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess