EN
  • EN
  • DE

NT3H2211W0FT1X

Part No NT3H2211W0FT1X
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I²C
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number NT3H2211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373326-NT3H2211W0FT1X
Ultra Librarian 3D Model Ultra Librarian NT3H2211W0FT1X CAD Model

Description

NXP NT3H2211W0FT1X NFC Tag IC

The NXP NT3H2211W0FT1X is an advanced NFC tag IC that offers a seamless interface for near-field communication, enabling smart connectivity for a variety of applications. This highly integrated tag IC is part of NXP's NTAG I²C plus family, designed to provide both NFC and I²C interfaces, which allows it to communicate with both NFC-enabled devices and microcontrollers.

Key Features:

  • Memory: The chip features a total of 2,144 bytes of user memory, providing ample space for NDEF messages or other data storage requirements.
  • Fast Data Transfer: With an I²C interface speed of up to 1 Mbit/s and an RF interface that supports ISO/IEC 14443 A with a maximum data rate of 106 kbit/s, this tag IC ensures quick and efficient data transmission.
  • Energy Harvesting: The NT3H2211W0FT1X boasts an energy harvesting feature, which allows it to power external devices using the energy from the RF field, thus eliminating the need for a power supply for certain applications.
  • Pass-through Mode: Featuring a pass-through mode with 64-byte SRAM buffer, this tag IC can bridge the NFC and I²C interfaces, allowing for real-time updates of NFC data.
  • Advanced Security: It comes equipped with originality signature and password protection, ensuring secure communication and data storage.

Applications:

The NXP NT3H2211W0FT1X is ideal for a wide range of applications, including but not limited to:

  • Smart advertising and marketing
  • Consumer electronics pairing and parameter sharing
  • Smart appliances and home automation
  • Wearable technology
  • Device authentication and access control
  • Gaming and toys

Overall, the NXP NT3H2211W0FT1X NFC Tag IC is a versatile and powerful solution for adding NFC capabilities to various products and systems, enhancing user interaction and enabling smart features in everyday objects.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
ICODE
Lowest to $0.4657
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6663 $58.3205
75+ $1.3672 $102.5400
115+ $1.3245 $152.3175
160+ $1.2818 $205.0880
205+ $1.2390 $253.9950
275+ $1.1109 $305.4975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess