EN
  • EN
  • DE

STRG04TR

Part No STRG04TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description 100V Half-Bridge Gate Driver for Enhancement Mode GaN FETs 5A 12-Pin DSBGA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 13.2 V
Min Input Voltage 40 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 993406-STRG04TR
Categories PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STRG04TR CAD Model

Description

Product Overview: STRG04TR from STMicroelectronics

The STRG04TR is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, a global leader in semiconductor solutions. This innovative product is designed to enhance the efficiency and reliability of power conversion in a wide range of applications. Its compact form factor and robust functionality make it an excellent choice for designers looking to optimize their power management systems.

Key Features

  • High Efficiency: The STRG04TR is engineered to provide high-efficiency power conversion, which helps to reduce energy consumption and minimize heat generation within electronic systems.
  • Advanced Control: It features sophisticated control circuitry that enables precise regulation of output voltage and current, ensuring stable operation under varying load conditions.
  • Thermal Protection: The device includes built-in thermal shutdown mechanisms that safeguard against overheating, contributing to the longevity and safety of the overall system.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, offering a power management solution that does not compromise on performance.

Applications

The STRG04TR is versatile and can be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Consumer Electronics
  • Industrial Control Equipment
  • Telecommunication Devices

Technical Specifications

The STRG04TR boasts a comprehensive set of technical specifications that make it suitable for a wide array of power management tasks. These include:

  • Input Voltage Range: 5V to 24V
  • Output Voltage Range: 0.8V to 5V
  • Output Current: Up to 3A
  • Operating Temperature Range: -40°C to 125°C
  • Package: TQFP-48

For detailed information on the STRG04TR, including datasheets, application notes, and support tools, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

Conclusion

The STRG04TR from STMicroelectronics represents a superior choice for designers aiming to implement efficient, reliable, and compact power management solutions. Its robust feature set, combined with STMicroelectronics' commitment to quality, makes it a valuable component in any power-sensitive electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7555 $116.7555
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess