EN
  • EN
  • DE

MCP2030A-I/P

Part No MCP2030A-I/P
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PEPS/TPMS 125KHZ 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Passive Entry/Start, TPMS
Frequency 125kHz
Interface SPI
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1505468-MCP2030A-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2030A-I/P CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
Lowest to $1.3435
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
ams
Lowest to $3.3622
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess