EN
  • EN
  • DE
Part No 2ML
Manufacturer Visual Communications Company - VCC
Catalog Lamps - Incandescents, Neons
Description LAMP NEON R4MM WIRE 65VAC 90VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type Neon
Color Clear
Voltage Rating 65VAC, 90VDC
Lens Style Round with Domed Top
Lens Size R4mm
Lead Style Wire Terminal
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1566587-2ML
Ultra Librarian 3D Model Ultra Librarian 2ML CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
890
CEC Industries
T3 1/4 12V 27W PG13 HALOGEN
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAND RT-1 WIRE TERM 12V
Need more? Email Us
Advanced Micro Lites
T1-3/4 Wire Terminal
Need more? Email Us
CEC Industries
Box of 10 B6 SC BAY 28.0V .52A 1
Need more? Email Us
2ML
Visual Communications Company - VCC
LAMP NEON R4MM WIRE 65VAC 90VDC
Need more? Email Us
A1B
Visual Communications Company - VCC
LAMP NEON R6.2MM WIR 65VAC 90VDC
Need more? Email Us
862
CEC Industries
T3 1/4 12V 37.5W PGJ13 HALOGEN
Need more? Email Us
CEC Industries
Box of 10 T-6 SC BA15s 12V .41A
Lowest to $0.4778

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess