EN
  • EN
  • DE

TL7770-12CDWR

Part No TL7770-12CDWR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DUAL PWR SPLY SUPRVISO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 12V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 007554-TL7770-12CDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7770-12CDWR CAD Model

Description

The TL7770-12CDWR from Texas Instruments is a highly integrated circuit designed to provide reliable supply voltage monitoring. This advanced chip is specifically engineered to cater to the stringent demands of system monitoring and reset functions in microprocessor and microcontroller-based systems. With its precision voltage detection and versatile functionality, the TL7770-12CDWR ensures that your electronic devices operate within their intended voltage parameters, thus safeguarding them from potential damage due to irregular voltage levels.

Key Features

  • Voltage Monitoring: The device is capable of monitoring fixed supply voltage thresholds, providing a stable and secure operating environment for the connected components.
  • Reset Output: It features an active-low reset output, which holds the processor in a reset state until the supply voltage reaches a stable condition during power-up, power-down, and brown-out conditions.
  • Programmable Delay: The TL7770-12CDWR includes a programmable delay time for the reset signal, allowing designers to customize the reset assertion to match specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the device draws minimal quiescent current, making it suitable for battery-powered and energy-conscious applications.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Surface-Mount Package: Available in a surface-mount package, the TL7770-12CDWR is ideal for modern, compact PCB layouts.

Applications

The TL7770-12CDWR is versatile enough to be used in a variety of applications, including computing systems, portable devices, industrial equipment, and automotive electronics. Its ability to provide precise voltage monitoring and reset functionality makes it an essential component for any system that requires dependable operation and protection against voltage irregularities.

Quality and Reliability

As with all Texas Instruments products, the TL7770-12CDWR is manufactured to the highest quality standards. It goes through rigorous testing and validation processes to ensure it meets the reliability and performance expectations that customers have come to expect from Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7834 $52.9676
33+ $3.1044 $102.4452
50+ $3.0074 $150.3700
69+ $2.9104 $200.8176
89+ $2.8133 $250.3837
119+ $2.5223 $300.1537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess