EN
  • EN
  • DE

74LVC1G11GW-Q100H

Part No 74LVC1G11GW-Q100H
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP Semiconductors
Series Automotive, AEC-Q100, 74LVC
Package Bulk
Base Product Number 74LVC1G11
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340548-74LVC1G11GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74LVC1G11GW-Q100H CAD Model

Description

Product Overview: 74LVC1G11GW-Q100H

The 74LVC1G11GW-Q100H is a high-performance, single 3-input AND gate integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This product is part of NXP's 74LVC family, which is renowned for its low-voltage operation and low-power consumption.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: It offers high-speed performance with a propagation delay of just 3.4ns at a 3.3V supply, ensuring efficient signal processing in time-critical applications.
  • Automotive Qualified: As a Q100-qualified product, it meets the stringent quality and reliability standards required for automotive applications, providing enhanced performance and durability in harsh environments.
  • Wide Operating Temperature: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for extreme conditions.
  • Low Power Dissipation: It features low power dissipation with a typical quiescent current of only 1µA, contributing to energy efficiency in electronic systems.
  • Logic Level Translation: The 74LVC1G11GW-Q100H can perform logic level translation, interfacing between different voltage domains within a system.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels are provided to prevent damage from static electricity, enhancing the longevity of the device.

Applications

The 74LVC1G11GW-Q100H is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, body control modules, and infotainment systems.
  • Industrial control systems where reliable logic operations are critical under varying environmental conditions.
  • Portable and battery-powered devices that require low power consumption without compromising on performance.
  • Logic level translation in multi-voltage systems where interfacing between different logic levels is necessary.

Package Information

The device is offered in a compact TSSOP5 (SOT353) package, which is designed for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, making it an excellent choice for compact electronic assemblies.

In summary, the 74LVC1G11GW-Q100H from NXP is a versatile, high-performance logic gate that offers automotive-grade reliability, low power consumption, and high-speed operation, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1031 $50.0035
1,185+ $0.0846 $100.2510
1,835+ $0.0819 $150.2865
2,525+ $0.0793 $200.2325
3,265+ $0.0766 $250.0990
4,370+ $0.0687 $300.2190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,170 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess