EN
  • EN
  • DE

MM74HCT541MTC

Part No MM74HCT541MTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Height 900 µm
High Level Output Current -7.2 mA
Lead Free Lead Free
Length 6.5 mm
Logic Function Buffer, Inverting
Low Level Output Current 7.2 mA
Max Operating Temperature 85 °C
Max Power Dissipation 500 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Channels 8
Number of Elements 1
Number of Input Lines 8
Number of Inputs 8
Number of Output Lines 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 33 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Schmitt Trigger Input No
Turn-On Delay Time 38 ns
Voltage 5 V
Width 4.4 mm
Win Source Part Number 1182485-MM74HCT541MTC
Categories Logic - Gates and Inverters
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HCT541MTC CAD Model

Description

ON Semiconductor MM74HCT541MTC Octal Buffer/Line Driver

The ON Semiconductor MM74HCT541MTC is a high-performance, octal buffer and line driver designed to interface between digital systems at the same logic voltage level. This device is particularly useful in driving bus lines or buffer memory address registers, providing high-performance operational flexibility.

Featuring a non-inverting design, the MM74HCT541MTC is fabricated with silicon gate C2MOS technology, which ensures reduced power consumption without sacrificing speed. It is capable of driving heavily loaded outputs at high speeds, while maintaining the low power dissipation of CMOS technology.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Logic Family: HCT
  • Number of Pins: 20
  • Package: TSSOP-20
  • Operating Voltage Range: 4.5V to 5.5V
  • High Drive: Capable of driving 15 LSTTL loads
  • Temperature Range: -40°C to +85°C
  • Output Current: High 6 mA, Low 6 mA

The MM74HCT541MTC offers eight high-current outputs, each capable of sinking 6 mA and sourcing 6 mA, making it an excellent choice for driving high-capacity loads with ease. The device also features three-state output control, which adds the capability to place the output in a high impedance state. This is especially useful in bidirectional bus applications.

Designed for use in systems that require high noise immunity, the MM74HCT541MTC is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Its package, a TSSOP-20, is ideal for situations where space is at a premium, without compromising on functionality.

Whether you are designing a new system or upgrading an existing one, the MM74HCT541MTC from ON Semiconductor offers a robust and reliable solution for your digital buffering needs. Its combination of high-speed operation, low power consumption, and enhanced drive capability makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess