Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 40W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x1)
Win Source Part Number 033554-TPD4E05U06DQAR
Family Name TPD4E05U06
Introduction Date November 15, 2012
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD4E05U06DQAR CAD Model

Description

TPD4E05U06DQAR from Texas Instruments is a TVS diode array used to help protect sensitive electronics from electrostatic discharge and other transient events on high-speed or exposed signal lines. It is commonly considered for portable devices, industrial control interfaces, consumer electronics, and communication ports where board-level protection is needed without adding major design complexity. Engineers often evaluate parts in this category when they need compact surge and ESD protection near connectors, external interfaces, or vulnerable IC pins. As a Texas Instruments device, it fits well in designs that prioritize recognized semiconductor sourcing and application support. The current lifecycle status for this part is listed here as unknown, so teams should confirm availability and long-term supply directly with Texas Instruments or authorized distributors before locking it into new designs. RoHS compliance information is not available in the provided input, and engineers should verify the latest compliance declarations, datasheet details, and material content documentation from the manufacturer.

You May Also Be Interested in

Rohm Semiconductor
TVS DIODE 6.5VWM 14.2VC SOT23
Lowest to $0.1467
ECAD model for MMBZ10VALT116
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
STMicroelectronics
TVS DIODE 10VWM 15VC 4FLIPCHIP / 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
Lowest to $0.5248
ECAD model for CBTVS2A12-1F3
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Micro Commercial Co
ESD,24V,SOT-23 / 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0741
ECAD model for SM24BHE3-TP
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,415+ $0.0709 $100.3235
2,190+ $0.0685 $150.0150
3,140+ $0.0637 $200.0180
4,080+ $0.0613 $250.1040
5,095+ $0.0589 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 366,691 pieces
MOQ: 665 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention