EN
  • EN
  • DE

MAX707ESA-T

Part No MAX707ESA-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY 4.63V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003185-MAX707ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX707ESA-T CAD Model

Description

ON Semiconductor MAX707ESA-T Microprocessor Supervisory Circuit

The ON Semiconductor MAX707ESA-T is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This device is particularly suited for monitoring 5V power supplies in microprocessor-based applications, providing a robust set of features that ensure microprocessor systems boot up in a controlled and safe manner every time.

At the heart of the MAX707ESA-T's functionality is its ability to monitor the system voltage and assert a reset if it detects a voltage that is out of the acceptable range. The reset output remains asserted for a period after the voltage returns to an acceptable level, ensuring that the µP has sufficient time to initialize. This feature is critical for preventing system errors and data corruption that can occur if the µP attempts to operate with an unstable power supply.

The MAX707ESA-T comes in a space-saving 8-pin SOIC package, making it an ideal choice for space-constrained applications. It offers several key features that enhance system reliability, including:

  • Manual Reset Input: This allows for a system reset to be triggered manually, which is useful for debugging and testing purposes.
  • Watchdog Timer: The built-in watchdog timer ensures that the µP is operating correctly by requiring periodic check-ins; if the µP fails to reset the timer, a system reset will be triggered.
  • Power-Fail Input: An additional input is provided to detect a power-fail condition, allowing for preemptive system shutdowns or other fail-safe measures.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered or energy-efficient applications.

The MAX707ESA-T operates over a wide temperature range, making it suitable for industrial and automotive environments where temperatures can be extreme. Its robust design ensures that it can withstand the harsh conditions often found in these settings.

Whether you're designing a new system or looking to improve the reliability of an existing one, the ON Semiconductor MAX707ESA-T provides the essential features needed to maintain system integrity and prevent data loss due to power instability or processor malfunctions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5953 $63.8120
90+ $1.3090 $117.8100
140+ $1.2681 $177.5340
190+ $1.2272 $233.1680
245+ $1.1863 $290.6435
330+ $1.0635 $350.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess