EN
  • EN
  • DE

LT3507AEFE

Part No LT3507AEFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LINEAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (3), Linear (LDO) (1) 900kHz ~ 1.1MHz 38-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924165-LT3507AEFE
Ultra Librarian 3D Model Ultra Librarian LT3507AEFE CAD Model

Description

The LT3507AEFE is a versatile and robust triple-output monolithic step-down switching regulator designed to meet the demands of modern electronic applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component is engineered to deliver high performance and reliability for a variety of power supply designs.

Key Features

  • Wide Input Voltage Range: The LT3507AEFE operates from a 4V to 36V input voltage range, making it suitable for applications with varying power sources, including automotive and industrial systems.
  • Triple Output Channels: This device offers three independent output channels, each with its own internal power switch, enabling the simultaneous powering of multiple circuits with different voltage requirements.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.2MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
  • High Efficiency: With its low dropout operation and the ability to maintain high efficiency across a wide range of output currents, the LT3507AEFE is designed to reduce power loss and improve system performance.
  • Robust Protection Features: It includes over-temperature protection, overvoltage protection, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The LT3507AEFE is ideal for a multitude of applications that require multiple regulated voltages. It is particularly well-suited for:

  • Automotive Power Systems
  • Industrial Control Supplies
  • Distributed Power Systems
  • Portable Electronic Devices

Package and Availability

The LT3507AEFE is available in a 20-lead thermally enhanced TSSOP package, which offers a compact footprint while providing improved thermal performance. Its robust design ensures that it can handle the rigorous conditions of industrial and automotive environments.

Conclusion

As a product of Analog Devices Inc., the LT3507AEFE is backed by the company's commitment to high-quality and state-of-the-art technology. Whether for new designs or upgrading existing power systems, the LT3507AEFE provides a reliable and efficient solution for managing multiple power rails in a variety of applications.

You May Also Be Interested in

Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess