EN
  • EN
  • DE

NX2838CMTR

Part No NX2838CMTR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 38MLPQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 200kHz to 1MHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 3.3V, 700mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 8 V to 32 V
Temperature Range - Operating 0°C to 70°C
Win Source Part Number 1084181-NX2838CMTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX2838CMTR CAD Model

Description

The Microsemi Corporation NX2838CMTR is a step-down (buck) synchronous (1), linear (LDO) (1) topology integrated circuit with two outputs.

  • Manufacturer: Microsemi Corporation
  • Part Number: NX2838CMTR
  • Topology: step-down (buck) synchronous (1), linear (LDO) (1)
  • Outputs: two
  • Switching Frequency: 200kHz to 1MHz
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 8V to 32V
  • Current: 700mA
  • Function: any
  • Application: commonly used in various applications
  • Package: tray
  • Supply and Demand: balanced

You May Also Be Interested in

Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7681 $176.6630
315+ $0.7427 $233.9505
405+ $0.7184 $290.9520
540+ $0.6445 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess