EN
  • EN
  • DE

IBC38AQT4812-REJ

Part No IBC38AQT4812-REJ
Manufacturer Artesyn Embedded Technologies
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 37.5 A
Depth 36.8 mm
Height 11.43 mm
Isolation Isolated
Isolation Voltage 2.25 kV
Length 58.42 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 5
Output Current 37.5 A
Output Power 456 W
Output Voltage 12 V
RoHS Compliant
Voltage - Output 1 12 V
Width 36.83 mm
Win Source Part Number 1031645-IBC38AQT4812-REJ
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBC38AQT4812-REJ CAD Model

Description

The Artesyn Embedded Technologies IBC38AQT4812-REJ is a high-performance voltage regulator module.

  • Output Voltage: 12 V
  • Output Power: 456 W
  • Isolation: isolated
  • Isolation Voltage: 2.25 kV
  • Maximum Output Current: 37.5 A
  • Number of Outputs: 1
  • Mounting: through hole
  • Length: 58.42 mm
  • Width: 36.83 mm
  • Height: 11.43 mm
  • RoHS: compliant
  • Maximum Operating Temperature: 85 °C
  • Category: PMIC - Voltage Regulators - Linear+Switching
  • Popularity: popular despite its low popularity rating

You May Also Be Interested in

Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess