EN
  • EN
  • DE

R12P209S/P/X2

Part No R12P209S/P/X2
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Recom Power
Series ECONOLINE RxxP2xx (2W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 9V
Current - Output (Max) 222mA
Power (Watts) 2 W
Voltage - Isolation 6.4 kV
Applications ITE (Commercial), Medical
Features SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 75%
Mounting Type Through Hole
Package / Case 7-SIP Module, 4 Leads
Dimension 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
Base Product Number R12P209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 10016449
Standard Package 25
Win Source Part Number 1034110-R12P209S/P/X2
Ultra Librarian 3D Model Ultra Librarian R12P209S/P/X2 CAD Model

Description

The ECONOLINE RxxP2xx (2W) isolated module is a high-quality electronic component from Recom Power.

  • Output: 222mA
  • Input: 10.8V - 13.2V
  • Applications: ITE (Commercial) and medical applications
  • Package: 7-SIP module, 4 leads
  • Packaging: Tube
  • Mounting: Through hole
  • Voltage Isolation: 6.4 kV
  • Efficiency: 75%
  • REACH: Unaffected
  • HTSUS: 8504.40.9580
  • Other Names: 10016449
  • Base Product Number: R12P209

You May Also Be Interested in

Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BUCK/LDO SYNC 20WQFN
Lowest to $1.2821
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess