EN
  • EN
  • DE

TPS51285BRUKT

Part No TPS51285BRUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LDO SYNC 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 400kHz, 475kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 1111922-TPS51285BRUKT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TPS51285BRUKT CAD Model

Description

Overview of the TPS51285BRUKT

The TPS51285BRUKT is a high-performance, dual-synchronous step-down controller from Texas Instruments, designed to meet the power management requirements of modern computing applications. This advanced chip is especially suitable for notebook PCs, Ultrabooks, and other portable electronics that demand efficient power regulation and space-saving solutions.

Key Features

  • Dual-Channel Operation: The TPS51285BRUKT supports two independent output voltage rails, allowing for versatile power distribution to various subsystems within the electronic device.
  • Wide Input Voltage Range: This controller operates with an input voltage range from 3 V to 28 V, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Adaptive On-Time (AOT) Control: The device employs an AOT control method that provides fast transient response, simplifies circuit design, and maintains high efficiency across a wide load range.
  • Advanced Power Saving Modes: It includes features like automatic power-saving mode and selectable pulse skipping or forced continuous conduction mode, which help to optimize efficiency based on the load conditions.
  • High Integration: The TPS51285BRUKT integrates several protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring reliable operation and longevity of the end product.
  • Small Footprint: Housed in a 3.5 mm x 3.5 mm 24-pin VQFN (RUK) package, the controller minimizes the space required on the PCB, which is crucial for compact electronic devices.

Applications

The TPS51285BRUKT is ideal for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Mobile Platforms
  • Set-Top Boxes and Digital TVs
  • Networking and Telecommunication Systems

Conclusion

With its dual-channel operation, extensive input voltage range, and AOT control, the TPS51285BRUKT from Texas Instruments stands out as a robust solution for power management challenges in modern electronic devices. Its integration of multiple protection features, along with its power-saving capabilities, ensures that it not only provides efficient power conversion but also contributes to the overall reliability and performance of the system it powers.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2821 $51.2840
100+ $1.0520 $105.2000
150+ $1.0191 $152.8650
205+ $0.9863 $202.1915
265+ $0.9534 $252.6510
355+ $0.8548 $303.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess