EN
  • EN
  • DE

LT3507EUHF#TRPBF

Part No LT3507EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 900kHz to 1.1MHz
Voltage/Current - Output 1 0.8 V to 32.4 V, 2.4A
Voltage/Current - Output 2 0.8 V to 32.4 V, 1.5A
Voltage/Current - Output 3 0.8 V to 32.4 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 116137-LT3507EUHF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3507
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3507EUHF#TRPBF CAD Model

Description

Linear Technology's LT3507EUHF#TRPBF Triple Output Buck Regulator

The LT3507EUHF#TRPBF is a high-performance, triple output buck regulator designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of modern electronic applications. This integrated circuit is engineered to provide precise voltage regulation, efficiency, and versatility, making it an ideal choice for a wide range of power supply designs.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4V to 36V input voltage range, accommodating a variety of power sources including automotive batteries, industrial supplies, and more.
  • Triple Independent Outputs: It features three independent output channels, each with its own internal switch, allowing for simultaneous regulation of multiple voltages within a system.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 2.2MHz via a single resistor, which provides flexibility in balancing efficiency and component size.
  • Robust Thermal Performance: Housed in a QFN-38 package, the LT3507EUHF#TRPBF is designed to offer excellent thermal performance, ensuring reliability even in harsh environments.
  • Integrated Fault Protection: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against potential damage.
  • High Efficiency: With its low ripple Burst Mode operation, the regulator maintains high efficiency at low output currents, which is critical for battery-powered devices.

Applications:

The LT3507EUHF#TRPBF is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Supply Systems
  • Portable Electronic Devices

Conclusion:

With its robust design, comprehensive feature set, and ability to drive multiple outputs with high efficiency, the LT3507EUHF#TRPBF from Linear Technology stands out as a sophisticated power management solution. Its adaptability and protection features ensure that it can meet the stringent requirements of a broad array of applications, solidifying its position as a key component in advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4689 $52.3445
12+ $8.5899 $103.0788
19+ $8.3215 $158.1085
25+ $8.0530 $201.3250
33+ $7.7846 $256.8918
43+ $6.9793 $300.1099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess