EN
  • EN
  • DE

REF35125QDBVR

Part No REF35125QDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 650-NA QUIESCENT CURRENT, 12-PPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201678-REF35125QDBVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR)
Product Status Active
Reference Type Series
Output Type Fixed
Tolerance ±0.05%
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Ultra Librarian 3D Model Ultra Librarian REF35125QDBVR CAD Model

Description

The REF35125QDBVR is a high-precision voltage reference from Texas Instruments, designed to offer both accuracy and stability for a wide range of applications. This device is part of a family of low-dropout, micropower voltage references that are available in a tiny SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: The REF35125QDBVR provides a fixed output voltage of 1.25V, which is a common reference voltage used in various analog circuits.
  • High Accuracy: With an initial accuracy of 0.2%, this device is suitable for precision applications where voltage accuracy is critical.
  • Low Temperature Coefficient: The voltage reference boasts a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is essential for reliable performance in varying environmental conditions.
  • Low Dropout Voltage: It features a low dropout voltage, which allows for a minimal difference between the input voltage and the output voltage, enhancing efficiency in systems with tight power supplies.
  • Low Power Consumption: The device is designed for micropower operations, making it suitable for battery-powered and portable devices where power conservation is paramount.
  • Stable with Capacitive Loads: The REF35125QDBVR is stable with capacitive loads, which is beneficial in applications where the load conditions may vary or be unpredictable.

Applications

The Texas Instruments REF35125QDBVR voltage reference can be used in a diverse range of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF35125QDBVR is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability for professional and consumer-grade applications alike.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3001 $52.0040
95+ $1.0668 $101.3460
150+ $1.0334 $155.0100
200+ $1.0001 $200.0200
260+ $0.9668 $251.3680
350+ $0.8668 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess