EN
  • EN
  • DE

RN4677-V/RM100

Part No RN4677-V/RM100
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode
Frequency 2.4GHz
Power - Output 2dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Voltage - Supply 3.2V ~ 4.3V
Current - Receiving 70mA
Current - Transmitting 70mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 33-SMD Module
Firmware Version 1.0.0
Base Product Number RN4677
Standard Package 88 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.90.2100
Win Source Part Number 852763-RN4677-V/RM100
Ultra Librarian 3D Model Ultra Librarian RN4677-V/RM100 CAD Model

Description

Microchip Technology's RN4677-V/RM100 Bluetooth 4.2 Dual Mode Module

The RN4677-V/RM100 is a compact and versatile Bluetooth Dual Mode module from the renowned manufacturer Microchip Technology. This module provides a flexible solution for designers looking to integrate both Bluetooth Classic and Bluetooth Low Energy (BLE) connectivity into their applications. With its small form factor and powerful features, the RN4677-V/RM100 is ideal for a wide range of applications in various industries, including consumer electronics, automotive, healthcare, and industrial automation.

Key Features:

  • Bluetooth 4.2 Compliance: The RN4677-V/RM100 is fully compliant with Bluetooth 4.2 specifications, ensuring compatibility with a wide range of devices and providing the benefits of enhanced security and faster data transfer rates.
  • Dual Mode Capability: With the ability to support both Classic Bluetooth (BR/EDR) and Bluetooth Low Energy (BLE), this module offers the flexibility to communicate with legacy devices as well as the latest BLE-enabled gadgets.
  • Compact Size: The small footprint of the RN4677-V/RM100 makes it an excellent choice for space-constrained applications without compromising on functionality.
  • Easy Integration: The module comes with a simple UART interface for serial communication, making it easy to integrate into existing designs with minimal effort.
  • Low Power Consumption: Designed for efficiency, the RN4677-V/RM100 is optimized for low power consumption, which is critical for battery-powered devices.
  • Onboard Antenna: The inclusion of a built-in antenna simplifies the design process by eliminating the need for external antenna considerations and reducing time to market.

Applications:

The RN4677-V/RM100's versatility and ease of integration make it suitable for a diverse array of applications, including:

  • Wireless Audio Systems
  • Data Transfer and Logging Devices
  • Health and Fitness Monitors
  • Smart Home Automation
  • Industrial Control and Monitoring Systems

Whether you're developing a new product or upgrading an existing one, the RN4677-V/RM100 from Microchip Technology provides a reliable and efficient solution for incorporating Bluetooth connectivity. Its robust feature set and ease of use make it an excellent choice for developers looking to enhance their products with wireless capabilities.

You May Also Be Interested in

Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess