EN
  • EN
  • DE

ESP-WROOM-02D-N4

Part No ESP-WROOM-02D-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI TRACE ANT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP
Package Tape & Reel
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 64-QAM, BPSK, CCK, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 72.2Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART
Antenna Type Integrated, Trace
Utilized IC / Part ESP8266EX
Memory Size 4MB Flash, 50kB RAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 50mA ~ 56mA
Current - Transmitting 120mA ~ 170mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
Base Product Number ESP-WROOM
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370888-ESP-WROOM-02D-N4
Ultra Librarian 3D Model Ultra Librarian ESP-WROOM-02D-N4 CAD Model

Description

The ESP-WROOM-02D-N4 is a reliable RF transceiver module designed for WiFi applications. Manufactured by Espressif Systems, this module belongs to the ESP series.

  • Temperature Range: -40°C to 85°C
  • Package: 18-SMD
  • Mounting Type: Surface Mount
  • Voltage Supply Range: 2.7V to 3.6V
  • Flash Memory: 4MB
  • RAM: 50kB
  • WiFi Protocols: Supported
  • Data Rate: 72.2Mbps
  • Antennas: Integrated trace antennas
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, and UART
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Receiving Current: 50mA to 56mA
  • Transmitting Current: 120mA to 170mA
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3406 $50.1090
37+ $2.7410 $101.4170
57+ $2.6553 $151.3521
78+ $2.5697 $200.4366
101+ $2.4840 $250.8840
135+ $2.2271 $300.6585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess