EN
  • EN
  • DE

LM3671TLX-1.8/NOPB

Part No LM3671TLX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 600MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Base Product Number LM3671
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877370-LM3671TLX-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3671TLX-1.8/NOPB CAD Model

Description

Product Overview

The LM3671TLX-1.8/NOPB is a highly efficient, low-power, step-down DC-DC converter produced by Texas Instruments, a leader in semiconductor solutions. This particular model is designed to deliver a fixed output voltage of 1.8V, which is ideal for powering a variety of low-voltage applications such as mobile phones, PDAs, and other portable electronic devices.

Key Features

  • High Efficiency: The device has a high efficiency rate, which helps in maximizing battery life in portable applications. It operates at a 2MHz fixed-frequency PWM mode, which enables the use of small surface-mount inductors and capacitors, saving board space and reducing the overall solution size.
  • Load Capability: It can deliver up to 600mA of continuous load current, making it suitable for a wide range of applications.
  • Low Ripple Voltage: The LM3671TLX-1.8/NOPB is engineered to maintain low output voltage ripple, ensuring stable operation of sensitive electronic circuits.
  • Advanced Power Management: Features like automatic switching between PWM and PFM modes help to maintain high efficiency across the entire load range.
  • Protection Features: It includes built-in thermal shutdown, current overload and undervoltage lockout protection, safeguarding the device and the application from potential damage.

Applications

The LM3671TLX-1.8/NOPB is versatile and can be used in a range of applications that require a stable and efficient power supply. Its small form factor and high-efficiency operation make it particularly well-suited for portable electronics where space is at a premium and battery life is critical.

Quality and Reliability

As with all Texas Instruments products, the LM3671TLX-1.8/NOPB is designed to meet the highest standards of quality and reliability. It is available in a lead-free, 5-pin SOT-23 package, and is characterized for operation over a temperature range of -40°C to 85°C. The "NOPB" suffix indicates that the product is RoHS compliant, meaning it does not contain hazardous substances such as lead, making it an environmentally friendly choice for electronics manufacturers.

Conclusion

The LM3671TLX-1.8/NOPB from Texas Instruments is an excellent choice for designers seeking a compact, efficient, and reliable power management solution. Its combination of features and protections ensures both performance and peace of mind, making it a valuable component in any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3951 $55.8040
90+ $1.1447 $103.0230
140+ $1.1089 $155.2460
190+ $1.0731 $203.8890
245+ $1.0374 $254.1630
325+ $0.9301 $302.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,050 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess