EN
  • EN
  • DE

RA-08

Part No RA-08
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description LORAWAN MODULE,ASR6601CB,470MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation BPSK, FSK, GFSK, GMSK, MSK
Frequency 410MHz ~ 525MHz
Data Rate -
Power - Output 21dBm
Sensitivity -138dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SPI, UART
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size 128kB Flash, 16kB SRAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 9.5mA
Current - Transmitting 115mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1370943-RA-08
Ultra Librarian 3D Model Ultra Librarian RA-08 CAD Model

Description

The 1370943-RA-08 is a high-performance RF Transceiver Module designed for long-range communication.

  • Frequency Range: 410MHz to 525MHz
  • Application: General ISM
  • Package: 18-SMD
  • Voltage Supply: 2.7V to 3.6V
  • Output Power: 21dBm
  • Sensitivity: -138dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART
  • Modulation: BPSK, FSK, GFSK, GMSK, MSK
  • Memory Size (Flash): 128kB
  • Memory Size (SRAM): 16kB
  • Product Status: Active

You May Also Be Interested in

Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0724 $50.7240
25+ $4.1620 $104.0500
38+ $4.0319 $153.2122
52+ $3.9019 $202.8988
67+ $3.7718 $252.7106
89+ $3.3816 $300.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess