EN
  • EN
  • DE

74LVTH244MSAX

Part No 74LVTH244MSAX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74LVTH244
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 736639-74LVTH244MSAX SSOP20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH244MSAX CAD Model

Description

ON Semiconductor 74LVTH244MSAX Octal Buffer/Line Driver

The ON Semiconductor 74LVTH244MSAX is a high-performance, octal buffer/line driver designed to ensure signal integrity in your digital systems. This device is part of the 74LVTH family, which is known for its low-voltage, high-speed operation. The 74LVTH244MSAX features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers.

Key Features

  • Low Voltage Operation: The 74LVTH244MSAX operates at a nominal voltage of 3.3V, which is compatible with most modern low-voltage logic systems, ensuring reduced power consumption and compatibility with TTL levels.
  • High-Speed Performance: With a typical propagation delay of only 3.0 ns, this device is suitable for high-speed applications that require fast signal transitions.
  • Bus-Hold Data Inputs: The device includes a bus-hold feature on each data input, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when left floating.
  • Flow-Through Architecture: The pinout of the 74LVTH244MSAX is optimized for simplified PCB routing, supporting a flow-through architecture that eases the board layout process.
  • Power-Off High-Impedance State: The 3-state outputs enter a high-impedance state when the device is powered off, which helps prevent any damaging backflow current to the device or the connected circuitry.
  • Enhanced Output Drive: With a drive capability of ±24 mA at the outputs, the 74LVTH244MSAX can drive multiple loads simultaneously without compromising signal quality.

Applications

The versatile nature of the 74LVTH244MSAX makes it suitable for a wide array of applications, including:

  • Memory address driving
  • Bus interfacing in servers, workstations, and telecommunication systems
  • Data path drivers
  • Buffering for high-capacitance loads

This component is available in a space-saving SSOP package, which is ideal for systems where board space is at a premium. The 74LVTH244MSAX is also characterized for operation from -40°C to +85°C, making it reliable in a range of environmental conditions. With ON Semiconductor's reputation for quality and performance, this octal buffer/line driver is a dependable choice for your digital logic needs.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8657 $60.5990
165+ $0.7103 $117.1995
255+ $0.6881 $175.4655
350+ $0.6660 $233.1000
450+ $0.6438 $289.7100
605+ $0.5772 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess