EN
  • EN
  • DE

RA-01SH

Part No RA-01SH
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description LORA MODULE, SEMTECH SX1262,868M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 803MHz ~ 930MHz
Data Rate 300kbps
Power - Output 22dBm
Sensitivity -140dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part SX1262
Memory Size -
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 4.2mA
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1370941-RA-01SH
Ultra Librarian 3D Model Ultra Librarian RA-01SH CAD Model

Description

The Ai-Thinker RF Transceiver Module is a versatile and high-performance electronic component designed for RF and wireless applications.

  • Frequency Range: 803MHz to 930MHz
  • Voltage Supply: 2.7V to 3.6V
  • Data Rate: 300kbps
  • Modulation: FSK, GFSK, GMSK, MSK, OOK
  • Power Output: 22dBm
  • Sensitivity: -140dBm
  • Interface: SPI Serial
  • Mounting Type: Surface Mount

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $4.1563
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1215 $53.5795
30+ $3.3818 $101.4540
46+ $3.2761 $150.7006
64+ $3.1704 $202.9056
82+ $3.0647 $251.3054
110+ $2.7477 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess