EN
  • EN
  • DE

LT1947EMSE#PBF

Part No LT1947EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG TFT-LCD ADJ 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 8 V
Number of Outputs 3
Output Voltage Adj up to 30V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 133280-LT1947EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1947EMSE#PBF CAD Model

Description

The LT1947EMSE#PBF is a versatile and efficient dual display switch-mode power supply IC designed and manufactured by Linear Technology. This high-performance device is ideal for applications requiring multiple output voltages, such as TFT LCD displays, portable devices, and industrial monitors. Its compact design and robust feature set make it a popular choice among engineers and designers for creating reliable and compact power solutions.

Key Features:

  • Wide Input Voltage Range: The LT1947EMSE#PBF operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different environments.
  • Dual Outputs: It offers two outputs: a high voltage output for the source driver and a lower voltage output for the gate driver or logic, providing a comprehensive power solution for display technologies.
  • High Efficiency: The device is designed for high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and longevity of the end application.
  • Adjustable Switching Frequency: The switching frequency can be externally adjusted, giving designers the flexibility to optimize the performance of the power supply for specific applications.
  • Integrated Boost Diode: An integrated Schottky diode for the boost converter simplifies the circuit design and reduces external component count, saving space and cost.
  • Soft-Start Feature: The soft-start capability reduces inrush current during startup, which helps prevent system stress and extends the life of the power supply.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, further enhancing its reliability.
  • MSOP-10 Package: Housed in a compact MSOP-10 package, the LT1947EMSE#PBF is suitable for space-constrained applications without compromising on performance.

Applications:

The LT1947EMSE#PBF is designed to meet the needs of a variety of applications including:

  • Portable and battery-powered devices
  • Automotive navigation systems
  • Industrial monitors and display panels
  • Handheld instruments

With its combination of dual outputs, high efficiency, and a comprehensive set of features, the LT1947EMSE#PBF from Linear Technology stands out as a robust and reliable choice for powering advanced display systems and other multi-voltage electronics.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6363 $50.9993
27+ $3.8042 $102.7134
41+ $3.6853 $151.0973
57+ $3.5664 $203.2848
73+ $3.4476 $251.6748
98+ $3.0909 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess