EN
  • EN
  • DE

ADTT1-6+

Part No ADTT1-6+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 0.0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 15kHz ~ 100MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 6.7dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 709406-ADTT1-6+
Ultra Librarian 3D Model Ultra Librarian ADTT1-6+ CAD Model

Description

The 709406-ADTT1-6+ is a balun component used in RF and wireless applications.

  • Installation Type: Surface Mount
  • Package: Tape & Reel
  • Frequency Range: 15kHz to 100MHz
  • Phase Difference:
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 6.7dB
  • Impedance (Unbalanced): 50 Ohm
  • Impedance (Balanced): 50 Ohm
  • Package/Case: 6-SMD with flat leads
  • ECCN: EAR99
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805 / RF Balun 887MHz ~ 925MHz 50 / 200Ohm 0805 (2012 Metric)
Lowest to $0.1427
M/A-Com Technology Solutions
BALUN 5 - 1225 MHZ 1:1 / RF Balun 5MHz ~ 1.225GHz 1:1 4-SMD Module
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2703
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
Need more? Email Us
Walsin Technology Corporation
RF BALUN TRANSFORMER 900MHZ LTE / RF Balun 699MHz ~ 960MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0566
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Johanson Technology Inc.
BALUN 2.3GHZ-2.7GHZ 50/50 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
Lowest to $0.9091

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4741 $53.8964
10+ $11.0557 $110.5570
15+ $10.7102 $160.6530
20+ $10.3647 $207.2940
25+ $10.0192 $250.4800
34+ $8.9828 $305.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess