EN
  • EN
  • DE

LT3507AHFE#PBF

Part No LT3507AHFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 4
Frequency - Switching 900kHz to 1.1MHz
Voltage/Current - Output 1 -, 2.7A
Voltage/Current - Output 2 -, 1.8A
Voltage/Current - Output 3 -, 1.8A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 38-TSSOP-EP
Win Source Part Number 1059399-LT3507AHFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3507AHFE#PBF CAD Model

Description

The LT3507AHFE#PBF is a versatile triple output, adjustable and fixed voltage step-down DC/DC regulator from Linear Technology, designed to accommodate a wide range of power supply requirements with high efficiency and reliability. This component is ideal for applications in automotive, industrial, and telecommunications sectors that require multiple regulated voltages from a single input source.

Featuring three independent step-down regulators, the LT3507AHFE#PBF allows for simultaneous conversion of input voltages ranging from 4V to 36V down to lower output voltages, which can be set by external resistors or fixed internally. This makes it a flexible solution for systems that need to power various circuits with different voltage requirements.

The device integrates a high 1.5A switch in each channel, allowing for significant power delivery without the need for external power components. Moreover, the LT3507AHFE#PBF boasts a high switching frequency of up to 2.2MHz, which enables the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint and cost of the power supply design.

Key features of the LT3507AHFE#PBF include its ability to maintain a constant frequency, even during load steps, and its strong performance in thermal management, thanks to a high-efficiency design that minimizes heat generation. The device also includes internal cycle-by-cycle current limiting and thermal shutdown features, providing robust protection for the IC and the system it powers.

Additionally, the LT3507AHFE#PBF supports tracking and soft-start capabilities, ensuring smooth power-up sequences and minimizing inrush currents. Its low shutdown current of under 1μA helps to preserve battery life in portable applications when the device is not active.

With its compact 16-lead TSSOP package, the LT3507AHFE#PBF is designed to meet the space constraints of modern electronic systems while delivering the performance and reliability expected from Linear Technology products.

You May Also Be Interested in

Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Texas Instruments
IC REG QD BUCK/LDO SYNC 20WQFN
Lowest to $1.2821
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess