EN
  • EN
  • DE

TLC082ID

Part No TLC082ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 19V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 2pA
Voltage - Input Offset 390μV
Supply Current 1.9mA
Current - Output / Channel 57mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16V, ±2.25V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC082
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268659-TLC082ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC082ID CAD Model

Description

The Texas Instruments TLC082ID is a high-precision operational amplifier that is part of the TLC08x family of products. This operational amplifier offers a blend of performance features that make it suitable for a wide range of applications in various electronic circuits. The TLC082ID is designed to provide users with low noise, high output drive capability, and a wide bandwidth, making it an ideal choice for both audio and instrumentation applications.

Key Features

  • Wide Range of Supply Voltages: The TLC082ID can operate with supply voltages ranging from ±4.5 V to ±18 V, making it versatile for use in different power environments.
  • Low Noise: With a low voltage noise density of typically 9 nV/√Hz, the device ensures excellent signal fidelity, making it suitable for sensitive audio equipment and measurement instruments.
  • High Output Drive: The operational amplifier can drive large loads with ease, providing an output current of typically ±80 mA.
  • Wide Bandwidth: It features a wide bandwidth of 10 MHz with a slew rate of typically 16 V/µs, which allows it to handle fast signals without significant distortion.
  • Low Input Bias Current: The TLC082ID has a low input bias current, which is ideal for applications requiring high input impedance.
  • High Input Impedance: The JFET inputs result in high input impedance, which minimizes loading on the input signal source.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to overheating.

Applications

The TLC082ID operational amplifier is used in a variety of electronic applications, including:

  • Audio Processing Equipment
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Professional Microphones
  • Test and Measurement Instruments
  • Analog-to-Digital Converters

With its combination of features, the TLC082ID from Texas Instruments provides a reliable and high-performance solution for designers looking to improve their analog circuit designs. Its robustness and versatility make it a popular choice among professionals seeking quality and durability in their operational amplifiers.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2875 $51.5000
85+ $1.2060 $102.5100
130+ $1.1652 $151.4760
185+ $1.0838 $200.5030
240+ $1.0430 $250.3200
300+ $1.0023 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,849 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess