EN
  • EN
  • DE

MAX3224ECUP

Part No MAX3224ECUP
Manufacturer Maxim Integrated
Catalog Misc Products
Description 15kV ESD-Protected, 1uA, 1Mbps, 3.0V to 5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829750-MAX3224ECUP
Ultra Librarian 3D Model Ultra Librarian MAX3224ECUP CAD Model

Description

Maxim Integrated's MAX3224ECUP: High-Performance UART Interface IC

The MAX3224ECUP from Maxim Integrated is a state-of-the-art UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed to facilitate reliable serial communication in a variety of applications. This compact and efficient IC is a perfect solution for systems that require low-voltage, low-power serial data communication with a high level of integration.

Key Features

  • Low Voltage Operation: The MAX3224ECUP operates at a voltage range of 3.0V to 5.5V, making it suitable for battery-operated and portable devices where power conservation is crucial.
  • Low Power Consumption: With a power-down feature that reduces the supply current to 1µA, this IC ensures minimal power draw when inactive, extending the battery life of your device.
  • High Data Rate: It supports data rates up to 1Mbps, allowing for high-speed data transfer which is essential for modern communication requirements.
  • ESD Protection: The device includes ±15kV ESD-protected I/O pins, providing robust protection against electrostatic discharge, which enhances the reliability and longevity of the product.
  • Small Package: The MAX3224ECUP comes in a compact 20-TSSOP package, which is ideal for space-constrained applications.

Applications

The MAX3224ECUP is versatile and can be used in various applications, including:

  • Portable Computing Devices
  • Cell Phones and Smartphones
  • GPS Units
  • Data Cables
  • Industrial and Medical Equipment

Technical Specifications

Below are some of the technical specifications that make the MAX3224ECUP a reliable choice for your communication needs:

  • Supply Voltage: 3.0V to 5.5V
  • Supply Current: 1µA (Power-Down Mode)
  • Data Rate: Up to 1Mbps
  • Receiver Hysteresis: 300mV
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 20-TSSOP

With its robust feature set, the MAX3224ECUP is engineered to provide a reliable, high-speed communication interface, ensuring seamless integration into your design while maintaining a small footprint and power efficiency.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess