SN74AC32NS Quad 2-Input OR Gate from Texas Instruments
The SN74AC32NS device from Texas Instruments is a high-performance, quad 2-input OR gate integrated circuit designed to meet a wide range of digital logic needs. This versatile component is part of the 'AC series, which is well-known for its robustness and high-speed operation. The SN74AC32NS is specifically crafted to deliver reliable logic operations with a typical voltage range of 2V to 6V, making it suitable for various applications that require fast switching and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: 4 (Quad)
- Inputs per Circuit: 2
- Operating Voltage Range: 2V to 6V
- Output Current: ±24mA
- Propagation Delay Time: 8ns at 5V, 50pF
- Mounting Type: Surface Mount
- Package / Case: SOP-14 (Small Outline Package)
Designed for high-drive capability and minimal propagation delay, the SN74AC32NS is ideal for interfacing with high-speed systems. The device offers a balanced propagation delay and transition times, ensuring signal integrity in complex digital systems. The OR gates within this IC are buffered, which allows for high noise immunity and stable output performance.
The SN74AC32NS comes in a small-outline package, making it suitable for space-constrained applications while providing ease of integration into PCB designs. The surface-mount technology (SMT) packaging facilitates efficient assembly processes and contributes to the miniaturization of electronic systems.
With its ability to operate over a wide range of temperatures, from -40°C to 85°C, the SN74AC32NS is a reliable choice for industrial, commercial, and telecommunications applications. Whether you're designing digital signal processors, microcontrollers, or any other system that requires basic logic operations, the SN74AC32NS from Texas Instruments is a solid choice for a high-quality, performance-driven OR gate solution.
For more information, refer to the SN74AC32NS datasheet provided by Texas Instruments, which includes detailed specifications, pin configurations, and application notes to assist in the integration and use of this component in your digital logic designs.