EN
  • EN
  • DE

CD74HC195M96

Part No CD74HC195M96
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 4-BIT ACCESS REGISTER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Register, Bidirectional
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Function Universal
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC195
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577532-CD74HC195M96
Ultra Librarian 3D Model Ultra Librarian CD74HC195M96 CAD Model

Description

CD74HC195M96 Shift Register by Texas Instruments

The CD74HC195M96 is a high-performance CMOS Logic 4-stage shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74HC family, which is well-known for its high-speed Si-gate CMOS technology and robust performance in a variety of applications.

The CD74HC195M96 features a 4-bit serial-in/parallel-out configuration, making it an ideal choice for applications requiring the conversion of serial data to parallel output formats. This shift register is capable of handling both synchronous and asynchronous data inputs, allowing for flexibility in system design and improving data processing efficiency.

Key features of the CD74HC195M96 include:

  • High-Speed Operation: The device is capable of fast data transfer, which is essential for high-speed data processing and real-time applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both TTL and CMOS circuits.
  • Low Power Consumption: The low power requirements of the CMOS technology ensure minimal power consumption, which is critical for battery-operated and energy-efficient designs.
  • Multiple Operating Modes: The CD74HC195M96 supports shift left, shift right, parallel load, and inhibit clock modes, offering versatility in handling data.
  • Industrial Temperature Range: With an operating temperature range of -55°C to +125°C, the device is reliable in various environmental conditions, making it suitable for industrial applications.

The CD74HC195M96 is provided in a 16-pin SOIC package, referenced as M96, which is conducive to automated surface-mount assembly processes and compact circuit board layouts. The package is also RoHS compliant, adhering to environmental standards and regulations.

Whether used in data storage, transfer systems, or for extending the word length of digital systems, the CD74HC195M96 from Texas Instruments is a versatile and reliable component that enhances the functionality of electronic systems. Its robust design and industry-standard footprint make it a go-to choice for engineers and designers seeking a dependable shift register solution.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6430 $51.4400
190+ $0.5276 $100.2440
295+ $0.5112 $150.8040
405+ $0.4947 $200.3535
525+ $0.4782 $251.0550
700+ $0.4287 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess