EN
  • EN
  • DE

PIC16F877-20I/L

Part No PIC16F877-20I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 037389-PIC16F877-20I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F877-20I/L CAD Model

Description

Microchip Technology PIC16F877-20I/L Microcontroller

The PIC16F877-20I/L is a high-performance, versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded system applications. This powerful MCU is based on Microchip's PIC architecture and comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, offering robust features that make it ideal for applications requiring a high level of control and reliability.

Key Features:

  • Core: The MCU features a 14-bit instruction set architecture, providing a good balance between code density and ease of use. It operates at a maximum speed of 20MHz, delivering the computational power needed for complex tasks.
  • Program Memory: With 14KB of on-board flash program memory, the PIC16F877-20I/L offers ample space for application code, reducing the need for external storage components.
  • Data Memory: It includes 368 bytes of RAM and 256 bytes of EEPROM, which can be used for data storage and retention across power cycles, enhancing the device's flexibility.
  • I/O Ports: The MCU provides 33 I/O pins, allowing it to interface with a broad range of peripheral devices and sensors. This makes it exceptionally versatile for designing complex embedded systems.
  • Timers: It is equipped with three timers, including an 8-bit and two 16-bit timers, which are essential for tasks requiring precise timing and scheduling.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 8 channels allows the MCU to convert analog signals into digital data, enabling it to process information from analog sensors.
  • Communication Peripherals: The device supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy communication with other microcontrollers and peripherals.
  • Power Management: The PIC16F877-20I/L supports a wide operating voltage range of 2.0V to 5.5V, making it suitable for low-power applications. Additionally, power-saving modes like Idle and Power-down help extend battery life in portable devices.

Applications:

The versatility of the PIC16F877-20I/L makes it an excellent choice for a wide range of applications, including but not limited to industrial automation, robotics, automotive systems, consumer electronics, and IoT devices. Its robust feature set and expandability ensure that designers can meet the demands of complex and varied projects with a single MCU.

Overall, the Microchip Technology PIC16F877-20I/L microcontroller is a reliable and flexible solution for developers looking to create sophisticated and efficient embedded systems with a single, compact component.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2218 $50.5526
17+ $5.9256 $100.7352
27+ $5.7405 $154.9935
37+ $5.5553 $205.5461
47+ $5.3701 $252.3947
63+ $4.8146 $303.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess