EN
  • EN
  • DE

CD74HC85PWR

Part No CD74HC85PWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-TSSOP
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41229-2, CD74HC85PWRG4, CD74HC85PWRG4-ND, 296-41229-1, 296-41229-6, -CD74HC85PWRG4, CD74HC85PWR-ND, CD74HC85PWRE4, -296-41229-1-ND, CD74HC85PWRE4-ND, -CD74HC85PWRG4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915163-CD74HC85PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC85PWR CAD Model

Description

Product Overview: CD74HC85PWR from Texas Instruments

The CD74HC85PWR is a high-speed CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This integrated circuit (IC) is part of the HC family, known for its high noise immunity and low power consumption. It is specifically created to provide the functionality of comparing two 4-bit binary, BCD, or other monotonic codes and presenting the results through its output pins.

The device comes in a TSSOP package with 16 pins, offering a compact form factor suitable for space-constrained applications. Its operating temperature range is from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. The CD74HC85PWR operates at a voltage range of 2V to 6V, making it compatible with other standard logic families and ideal for battery-operated devices.

Key features of the CD74HC85PWR include:

  • Logic Type: 4-bit magnitude comparator
  • Supply Voltage: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: TSSOP-16
  • Propagation Delay Time: Fast propagation delay times, which vary based on supply voltage

The CD74HC85PWR provides three outputs (A>B, A=B, A

Applications for the CD74HC85PWR are diverse, including but not limited to digital data processing, telecommunications, computing systems, and instrumentation. Its robust design, along with the reputation of Texas Instruments for quality and reliability, make this component a go-to choice for engineers and designers looking to incorporate a reliable comparison function in their digital logic circuits.

Whether you are designing a new system or upgrading an existing one, the CD74HC85PWR provides a dependable and efficient solution for your digital comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP
Lowest to $7.8583
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6366 $50.9280
195+ $0.5223 $101.8485
300+ $0.5060 $151.8000
410+ $0.4897 $200.7770
530+ $0.4734 $250.9020
710+ $0.4244 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess