EN
  • EN
  • DE

PCF85103C-2T

Part No PCF85103C-2T
Manufacturer NXP / Nexperia
Description 256 x 8-bit CMOS EEPROMs with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236192-PCF85103C-2T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85103C-2T CAD Model

Description

Overview of NXP PCF85103C-2T

The NXP PCF85103C-2T is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for a wide array of applications requiring non-volatile memory storage. This compact and efficient component is an ideal solution for storing small amounts of data that must be preserved during power loss, making it a critical part of many electronic systems.

Key Features

  • Memory Size: The PCF85103C-2T offers 2 Kbits of memory, which is organized as 256 x 8 bits. This size is suitable for applications that require storage for calibration data, device configuration, or small identification parameters.
  • Interface: It utilizes an I²C-bus interface, a widely-used two-wire serial bus system that enables simple, bidirectional communication between integrated circuits. The I²C interface supports a maximum bus speed of 100 kHz (Standard-mode).
  • Supply Voltage: The device operates within a supply voltage range of 2.5 V to 6.0 V, accommodating a variety of logic levels and making it suitable for both 3.3 V and 5 V systems.
  • Write Cycles: The EEPROM supports a minimum of 1 million write cycles, ensuring long-term reliability and endurance for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a stable and durable storage solution over an extended period.
  • Packaging: The PCF85103C-2T is available in a TSSOP8 package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The NXP PCF85103C-2T is commonly utilized in a variety of sectors including consumer electronics, automotive, industrial automation, and telecommunications. It is particularly useful in applications such as:

  • Device configuration storage
  • Calibration data preservation
  • Electronic identification
  • Parameter storage for sensors and other peripherals

With its combination of reliability, flexibility, and compatibility with standard communication protocols, the NXP PCF85103C-2T stands out as a go-to EEPROM solution for designers and engineers looking to enhance their system's memory capabilities.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess