EN
  • EN
  • DE

LTC6101AIS5#TRMPBF

Part No LTC6101AIS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784247-LTC6101AIS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101A
Introduction Date March 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101AIS5#TRMPBF CAD Model

Description

Introducing the LTC6101AIS5#TRMPBF High Side Current Sense Amplifier

The LTC6101AIS5#TRMPBF is a high-quality current sense amplifier from Linear Technology, designed for precision current measurement. This versatile component is ideal for a wide range of applications, including power management systems, battery monitoring, and overcurrent protection circuits. With its high accuracy and reliability, the LTC6101AIS5#TRMPBF is the perfect choice for engineers who require precise current sensing in their designs.

Key Features

  • High Voltage Operation: This device can operate on supply voltages from 4V to 60V, making it suitable for a variety of industrial and automotive applications.
  • Precision Current Sensing: The LTC6101AIS5#TRMPBF offers a high level of accuracy with a maximum input offset voltage of just 300µV, ensuring precise current measurement.
  • Low Power Consumption: It is designed for efficiency, with a quiescent current of only 370µA, which helps in reducing the overall power usage of the system.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, it is reliable in harsh environmental conditions.
  • Robust Package: Housed in a compact SOT-23 package, the LTC6101AIS5#TRMPBF is designed for space-constrained applications.

Applications

The LTC6101AIS5#TRMPBF is particularly useful in applications that require accurate monitoring of current flow. Some of its common applications include:

  • Automotive battery monitoring
  • Power supply monitoring
  • Motor control feedback
  • Overcurrent protection and fault detection
  • Portable equipment

Performance and Reliability

Linear Technology ensures that the LTC6101AIS5#TRMPBF meets the highest standards of performance and reliability. It features a fast response time, which is critical for systems that require immediate feedback and protection mechanisms. The device also has a high common mode rejection ratio (CMRR) of 120dB, which allows for accurate sensing even in the presence of high common mode noise.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LTC6101AIS5#TRMPBF by Linear Technology is an excellent choice for your high side current sensing needs, offering precision, efficiency, and durability.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8008 $54.4064
18+ $5.5802 $100.4436
28+ $5.4058 $151.3624
39+ $5.2314 $204.0246
50+ $5.0570 $252.8500
67+ $4.5339 $303.7713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess