EN
  • EN
  • DE

SL2TTE22L0F

Part No SL2TTE22L0F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 4527, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 4527
Height 2.5 mm
Length 5 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 2 W
Resistance 22 mΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Width 7 mm
Win Source Part Number 999408-SL2TTE22L0F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL2TTE22L0F CAD Model

Description

This resistor is manufactured by KOA Speer and has a resistance of 22mΩ.

  • Manufacturer: KOA Speer
  • Resistance: 22mΩ
  • Power Rating: 2W
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Maximum Operating Temperature: 180°C
  • Minimum Operating Temperature: -55°C
  • Length: 5mm
  • Height: 2.5mm
  • Width: 7mm
  • Mounting: SMD (SMT)
  • Case or Package: 4527
  • Alternative Parts: available
  • ROHS: compliant
  • Popularity: low

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8522 $51.1320
145+ $0.6993 $101.3985
225+ $0.6774 $152.4150
310+ $0.6556 $203.2360
395+ $0.6337 $250.3115
530+ $0.5682 $301.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,918 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess