EN
  • EN
  • DE

TAS5747PHPR

Part No TAS5747PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 355225-TAS5747PHPR
Ultra Librarian 3D Model Ultra Librarian TAS5747PHPR CAD Model

Description

Product Overview: TAS5747PHPR from Texas Instruments

The TAS5747PHPR is a state-of-the-art digital audio power amplifier from Texas Instruments designed for high-fidelity audio systems. This integrated circuit is part of TI's extensive audio product line and is specifically engineered to deliver premium sound quality with high efficiency and minimal heat dissipation.

The TAS5747PHPR operates as a stereo closed-loop amplifier with an advanced modulation system that reduces electromagnetic interference (EMI), making it an ideal choice for space-constrained applications. With its support for a wide range of power supply voltages, this amplifier offers flexibility for various audio solutions, from home theaters to professional audio equipment.

Key Features:

  • Output Power: Capable of delivering up to 20W into an 8Ω load, the TAS5747PHPR ensures powerful and clear audio output, making it suitable for a wide range of loudspeaker applications.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR, this amplifier offers pristine audio reproduction, ensuring that listeners can enjoy their music without any unwanted noise.
  • Efficiency: The device boasts a high efficiency, which not only conserves energy but also reduces the need for bulky heat sinks, allowing for more compact system designs.
  • Multiple Audio Interfaces: It supports I2S, left-justified, right-justified, and TDM digital audio interfaces, providing designers with the flexibility to integrate the amplifier into a variety of audio systems.
  • Advanced Protection: The TAS5747PHPR is equipped with various protection features, including overcurrent, overtemperature, and undervoltage protection, ensuring long-term reliability and safety.

Applications:

The versatility of the TAS5747PHPR makes it suitable for a multitude of applications, including but not limited to:

  • Wireless speakers
  • Soundbars
  • Residential audio systems
  • Active speakers
  • PA systems

With its combination of power, performance, and protection, the TAS5747PHPR from Texas Instruments is a top-notch choice for any audio system designer looking to enhance the listening experience with a reliable and high-quality amplifier solution.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8236 $53.0596
26+ $3.9579 $102.9054
40+ $3.8342 $153.3680
54+ $3.7105 $200.3670
70+ $3.5868 $251.0760
94+ $3.2158 $302.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess