EN
  • EN
  • DE

INA128HD

Part No INA128HD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 4 V/μs
-3db Bandwidth 1.3MHz
Current - Input Bias 2nA
Voltage - Input Offset 25μV
Operating Supply Current 700μA
Channel Output Current 15mA
Supply Voltage - Operating ±2.25 V to 18 V
Temperature Range - Operating -55°C to 175°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082514-INA128HD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA128HD CAD Model

Description

The INA128HD is a high-quality, precision instrumentation amplifier from Texas Instruments, a leading global semiconductor company.

  • Offset Voltage: 50µV (max)
  • Offset Voltage Drift: 0.5µV/°C (max)
  • Input Bias Current: 5nA (max)
  • Common-Mode Rejection Ratio (CMRR): 120dB (min)
  • Supply Range: ±2.25V to ±18V
  • Gain Range: Set from 1 to 10,000 using external resistors
  • Design: Two-op-amp design
  • Shutdown Mode: Yes
  • Package: 8-pin SOIC

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess