EN
  • EN
  • DE

1812-103J

Part No 1812-103J
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 10UH 354MA 1.6 OHM SMD / Unshielded Surface Mount Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer API Delevan Inc.
Packaging Reel
Material - Core Ferrite
Inductance 10μH
Tolerance ±5%
Current Rating (Amps) 354mA
Shielding Unshielded
DC Resistance (DCR) 1.6Ohm Max
Q at Freq 50 at 7.9MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 7.9MHz
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package 1812
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.134" (3.40mm)
Manufacturer Pack Quantity 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808861-1812-103J
Ultra Librarian 3D Model Ultra Librarian 1812-103J CAD Model

Description

The API Delevan Inc. 808861-1812-103J is a high-quality inductor product that is designed to meet the needs of a wide range of applications.

  • Shielding: Unshielded
  • Inductance: 10μH
  • Tolerance: ±5%
  • Operating Temperature: -55°C to 125°C
  • Package: 1812 (4532 metric)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 500
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Lowest to $0.6965
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Others
Lowest to $8.8288
Others
Lowest to $0.6722
Sanken
Need more? Email Us
Others
Lowest to $0.4897
Sanken
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess