Products specifications

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC57
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC57
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341673-SPC57MINT176EMU
Ultra Librarian 3D Model Ultra Librarian SPC57MINT176EMU CAD Model

Description

Introducing the SPC57MINT176EMU from STMicroelectronics

The SPC57MINT176EMU is a cutting-edge product from STMicroelectronics, designed to cater to the needs of automotive and industrial applications requiring high levels of performance, reliability, and flexibility. This powerful microcontroller unit (MCU) is a part of the SPC57 M Line, known for its robust architecture and advanced features that make it an ideal choice for safety-critical applications.

Key Features

  • High-Performance Architecture: Built on a 32-bit Power Architecture® core, the SPC57MINT176EMU offers exceptional processing capabilities, making it well-suited for complex and demanding applications.
  • Memory Capacity: It comes with an ample amount of memory, including flash memory and RAM, to support a wide range of applications and facilitate advanced computational tasks.
  • Advanced Connectivity: The MCU provides a variety of communication interfaces, such as CAN, LIN, and Ethernet, enabling seamless integration with other systems and ensuring reliable data exchange.
  • Robust Safety Features: Safety is a paramount concern in automotive and industrial environments. The SPC57MINT176EMU includes features like ECC (Error Correction Code) and a Memory Protection Unit (MPU) to ensure data integrity and prevent unauthorized access.
  • Flexible Peripheral Set: A comprehensive set of peripherals supports a wide range of functionalities, from motor control to advanced sensor integration, enhancing the MCU's adaptability to different tasks.

Applications

The SPC57MINT176EMU is engineered for a variety of applications, particularly in the automotive sector, where it can be used in powertrain systems, chassis, and safety modules, as well as body and convenience functions. Its robustness and high processing power also make it suitable for industrial automation, where reliability and precision are critical.

Development Support

STMicroelectronics provides extensive support for the SPC57MINT176EMU, including development tools, software libraries, and evaluation boards. Developers can take advantage of these resources to accelerate the design process and bring their products to market more quickly and efficiently.

Overall, the SPC57MINT176EMU is a testament to STMicroelectronics' commitment to delivering high-quality, high-performance solutions for the automotive and industrial markets. Its comprehensive feature set and support infrastructure make it a top choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G491RE EVAL BRD
Lowest to $29.1404
ECAD model for NUCLEO-G491RE
NXP / Nexperia
FREEDOM KE02 EVAL BRD
Need more? Email Us
ECAD model for FRDM-KE02Z40M
STMicroelectronics
NUCLEO-144 STM32F746ZG EVAL BRD / STM32F746 Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-F746ZG
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSPREX28335
NXP / Nexperia
LPCXPRESSO LPC55S6X EVAL BRD
Need more? Email Us
ECAD model for LPC55S69-EVK
STMicroelectronics
NUCLEO-64 STM32F410RB EVAL BRD
Lowest to $31.3287
ECAD model for NUCLEO-F410RB
Texas Instruments
LAUNCHPAD MSP430F5529 EVAL BRD / MSP430F5529 LaunchPad? MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430F5529LP
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
Texas Instruments
LAUNCHPAD TMS320F28069M EVAL BRD
Lowest to $72.0900
ECAD model for LAUNCHXL-F28069M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention