EN
  • EN
  • DE

EDB9301

Part No EDB9301
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT DEVELOPMENT EP9301 ARM9 / Engineering Development Kit For EP9301 Processor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Series EP93xx
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MPU
Core Processor ARM9
For Use With/Related Products EP9301
Mounting Fixed
Contents Board(s)
Win Source Part Number 769628-EDB9301
Popularity Medium
Supply and Demand Status Sufficient
Family Name EDB9301
Introduction Date February 04, 2004
Ultra Librarian 3D Model Ultra Librarian EDB9301 CAD Model

Description

The EDB9301 is an evaluation board designed by Cirrus Logic to facilitate the development and testing of embedded systems based on their EP9301 ARM9 processor. This board serves as a comprehensive platform for engineers to prototype, debug, and optimize their applications before deploying them to a final product. It provides a wide range of peripherals and interfaces, enabling the exploration of various system functionalities.

Applications

  • Embedded system development and prototyping
  • Software development and debugging
  • Hardware testing and validation
  • Educational purposes for learning ARM architecture
  • Industrial control systems

Features

  • Cirrus Logic EP9301 ARM9 processor
  • On-board memory (RAM and Flash)
  • Ethernet connectivity
  • Serial communication ports (UART)
  • USB host and device ports
  • LCD display interface
  • Audio codec and connectors
  • JTAG debug interface
  • Expansion connectors for custom peripherals

Benefits

  • Accelerates development time by providing a ready-to-use platform.
  • Reduces development costs by enabling early testing and debugging.
  • Offers flexibility for various applications with a wide range of peripherals.
  • Provides a comprehensive learning tool for ARM architecture.
  • Enables easy integration of custom peripherals through expansion connectors.
  • Facilitates remote debugging and software updates through Ethernet connectivity.

Additional Details

The EDB9301 evaluation board typically includes a pre-installed operating system, such as Linux, to provide a complete software development environment. The board is supplied with comprehensive documentation, including schematics, user manuals, and software examples. It supports various development tools, such as GNU toolchain and other ARM-compatible IDEs. The on-board memory provides ample space for code and data storage. The Ethernet port allows for network connectivity and remote access. The serial ports enable communication with external devices. The USB ports support both host and device modes, allowing for connection to peripherals and host computers. The LCD display interface allows for visual output. The audio codec and connectors enable audio input and output. The JTAG interface allows for in-circuit debugging. The expansion connectors provide access to the processor's GPIO pins, allowing for the addition of custom peripherals and functionality.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess