EN
  • EN
  • DE

A22Z-3600T

Part No A22Z-3600T
Manufacturer Omron
Catalog Accessories - Boots, Seals
Description PUSHBUTTON FULL BOOT OPAQUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Pushbutton, Full Boot
For Use With/Related Products A22 Series
Mounting Feature Front of Panel
Size / Dimension 0.906" (23.00mm) Height
Color Opaque
Material Silicone
Ingress Protection Environment Sealed
Ultra Librarian 3D Model Ultra Librarian A22Z-3600T CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
TOGGLE FULL BOOT GRAY
Need more? Email Us
E-SWITCH
SEALING WASHER 13.59MM ID BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Lowest to $4.2694
TE Connectivity
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE HALF BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE HALF BOOT BLACK
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess